SLV-105
High-Temperature Vinyl Tubing
SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).
ICO RALLY | |
---|---|
Product Category | Tubing |
Product Number | SLV-105-8 |
Product Name | High-Temperature Vinyl Tubing |
Type | Plastic; Structural |
Material | Vinyl |
Shape | Round |
Color / Clarity | Clear (optional feature); Solid (optional feature) |
Application | General Purpose; High Temp |