SLV-155
Acrylic Coated Fiberglass Sleeving
SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).
ICO RALLY | |
---|---|
Product Category | Tubing |
Product Number | SLV-155-14 |
Product Name | Acrylic Coated Fiberglass Sleeving |
Type | Fiberglass; Structural; Electrical |
Shape | Round |
Features | Acrylic Coated |
Application | General Purpose |
Design Units | English; Metric |