Cole-Parmer 3-Stop Tygon E-Lab Tubing, 2.79mm, 12/pack GO-96461-48

Description
• Resistant to ozone and UV light won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance Clear Temperature:-66 to 135°C Life at 100 rpm:1000 hours Advantages:Ultra-smo oth inner bore, excellent biocompatibility for sensitive applications, non-cytotoxic, non-pyrogenic, and non-hemolytic, low protein binding. Heat-sealable, bondable, sterile-weldable, and custom moldable for assemblies.|Applicat ion: Pharmaceutical, biotech, and general-purpose lab applications. Sterile filling and processing, cell harvest and media process systems, filtration, fermentation, cell and tissue culture transport

Suppliers

Company
Product
Description
Supplier Links
3-Stop Tygon E-Lab Tubing, 2.79mm, 12/pack - GO-96461-48 - Cole-Parmer
Vernon Hills, IL, United States
3-Stop Tygon E-Lab Tubing, 2.79mm, 12/pack
GO-96461-48
3-Stop Tygon E-Lab Tubing, 2.79mm, 12/pack GO-96461-48
• Resistant to ozone and UV light won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance Clear Temperature:-66 to 135°C Life at 100 rpm:1000 hours Advantages:Ultra-smo oth inner bore, excellent biocompatibility for sensitive applications, non-cytotoxic, non-pyrogenic, and non-hemolytic, low protein binding. Heat-sealable, bondable, sterile-weldable, and custom moldable for assemblies.|Applicat ion: Pharmaceutical, biotech, and general-purpose lab applications. Sterile filling and processing, cell harvest and media process systems, filtration, fermentation, cell and tissue culture transport

• Resistant to ozone and UV light<emdash>won't crack, swell, or harden
• Translucent yellow color
• Temp range: -50 to 74<deg>C (-58 to 165<deg>F)
Appearance Clear Temperature:-66 to 135°C Life at 100 rpm:1000 hours Advantages:Ultra-smooth inner bore, excellent biocompatibility for sensitive applications, non-cytotoxic, non-pyrogenic, and non-hemolytic, low protein binding. Heat-sealable, bondable, sterile-weldable, and custom moldable for assemblies.|Application: Pharmaceutical, biotech, and general-purpose lab applications. Sterile filling and processing, cell harvest and media process systems, filtration, fermentation, cell and tissue culture transport

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-96461-48
Product Name 3-Stop Tygon E-Lab Tubing, 2.79mm, 12/pack
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Spiral Wrap Tubing -  - Pexco
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Peristaltic Pump Tubing -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Design Units Metric
View Details
NAUTILUS™ K2W Series 1/2 in. Nominal ID and 0.960 in. Nominal OD Weighted Aeration Tubing|Master File - K2W-0815X200 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Application Water
View Details