Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature.
Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.
Ark-Plas® Products, Inc. | |
---|---|
Product Category | Tubing |
Product Number | AP01TC161P1BK |
Product Name | Coiled Flexible Tubing, 85 Shore A, Black Opaque |
Type | Plastic |
Material | Polyurethane |
Shape | Round |
Features | Coiled |
Color / Clarity | Solid |