QSQS-HOS-20ft
Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long
Microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under test
Low volume reduces the pumping effort or compressed gas usage in pressure calibration
No thread sealant required â€" connect adapters to without wrenches, thread sealant or thread tape
Bubble tight connections to 6900 psi (475 bar) with no moving parts reduces maintenance to almost zero
Hose is hard to break and very flexible
Adapt from hose to virtually any device under test with only one connection
Silver color dramatically reduces the effect that changing temperature has on pressure stability
A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases hose life
Hose is pin-pricked for use in Natural Gas applications
Made in U.S.A.
Ralston Instruments, Inc. | |
---|---|
Product Category | Industrial Hose |
Product Number | QSQS-HOS-20ft |
Product Name | Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long |
Product Form | Assembly |
I.D. | 0.080 inch (2.03 mm) |
O.D. | 0.200 inch (5.08 mm) |
Minimum Bend Radius | 1 inch (25.4 mm) |
Working Pressure | 0 to 6900 psi (0.0 to 4856 m H2O) |