Industrial nylon tubing in the established Eurolon range extruded from Polyamides 11 and 12 in flexible nylon.,Type 11: is ideal for low toxic or high temperature environments such as for breweries or applications involving food contact.,Type 12: is the standard stock option.
⢠Flexible, lightweight and durable over a wide temperature range,⢠Mirror smooth inner for improved flow,⢠Manufactured from heat and light stabilised Type 12 Nylon to precise tolerances,⢠Resistant to a wide range of chemicals,⢠High resistance to moisture absorption,⢠Silicone-free,⢠Excellent abrasion resistance,⢠4:1 safety factor
⢠Widely used by the pneumatics industry,⢠Suitable for use in air brake, fuel and lube applications as well as instrumentation and secondary air systems,⢠Ideal for production lines (industrial and automotive) requiring long lengths and minimum wastage
Hose Inside Diameter = 7mm
Hose Outside Diameter = 10mm
Colour = Red
Material = Nylon
Application = Air Brake, Fuel & Lube Applications, Industrial & Automotive Production Lines, Instrumentation & Secondary Air Systems
Length = 30m
Maximum Operating Pressure = 22 bar
Manufacturer Series = NMF
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Hose |
Product Number | 4835608 |
I.D. | 0.276 inch (7 mm) |
O.D. | 0.394 inch (10 mm) |
Working Pressure | 319 psi (225 m H2O) |
Temperature Range | -40 to 176 F (-40 to 80 C) |