RS Components, Ltd. 1978522

Description
A cost-effective, high-performance TPE alternative to rubber hosing. While looking and feeling like rubber, it has many advantages including a longer lifespan. Manufactured from a hard wearing PVC Nitrile blend, this ergonomically friendly super-flexible product is a real winner in many industrial environments. • A universal performer suitable for conveying many chemicals, solvents, fuels, oils, greases, compressed air and water,• PVC Nitrile blend gives good abrasion and ageing resistance – superior to rubber,• Clean, flexible and user-friendly,• Reduced plasticiser migration,• High visibility triple stripe,• Excellent resistance to UV / Ozone,• Silicone and Cadmium free,• Fire retardant Rating – CO1 25% Oxygen,• Service Temperature – 15°C to + 60°C,• 3:1 safety factor • Popular for general workshop environments for compressed air tools (medium to heavy duty) and spray guns,• Construction industry uses such as road breakers,• General industrial – oil, grease solvents, air and water applications Hose Inside Diameter = 8mm Hose Outside Diameter = 16mm Colour = Black/Yellow Material = PVC Nitrile Blend Application = Air & Water Applications, Construction Industry, Grease Solvents, Oil, Workshop Environments for Compressed Air Tools & Spray Guns Length = 30m Maximum Operating Pressure = 20 bar Manufacturer Series = GPA Minimum Operating Temperature = -15°C Maximum Operating Temperature = +60°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1978522 - RS Components, Ltd.
Corby, Northants, United Kingdom
A cost-effective, high-performance TPE alternative to rubber hosing. While looking and feeling like rubber, it has many advantages including a longer lifespan. Manufactured from a hard wearing PVC Nitrile blend, this ergonomically friendly super-flexible product is a real winner in many industrial environments. • A universal performer suitable for conveying many chemicals, solvents, fuels, oils, greases, compressed air and water,• PVC Nitrile blend gives good abrasion and ageing resistance – superior to rubber,• Clean, flexible and user-friendly,• Reduced plasticiser migration,• High visibility triple stripe,• Excellent resistance to UV / Ozone,• Silicone and Cadmium free,• Fire retardant Rating – CO1 25% Oxygen,• Service Temperature – 15°C to + 60°C,• 3:1 safety factor • Popular for general workshop environments for compressed air tools (medium to heavy duty) and spray guns,• Construction industry uses such as road breakers,• General industrial – oil, grease solvents, air and water applications Hose Inside Diameter = 8mm Hose Outside Diameter = 16mm Colour = Black/Yellow Material = PVC Nitrile Blend Application = Air & Water Applications, Construction Industry, Grease Solvents, Oil, Workshop Environments for Compressed Air Tools & Spray Guns Length = 30m Maximum Operating Pressure = 20 bar Manufacturer Series = GPA Minimum Operating Temperature = -15°C Maximum Operating Temperature = +60°C

A cost-effective, high-performance TPE alternative to rubber hosing. While looking and feeling like rubber, it has many advantages including a longer lifespan. Manufactured from a hard wearing PVC Nitrile blend, this ergonomically friendly super-flexible product is a real winner in many industrial environments.
• A universal performer suitable for conveying many chemicals, solvents, fuels, oils, greases, compressed air and water,• PVC Nitrile blend gives good abrasion and ageing resistance – superior to rubber,• Clean, flexible and user-friendly,• Reduced plasticiser migration,• High visibility triple stripe,• Excellent resistance to UV / Ozone,• Silicone and Cadmium free,• Fire retardant Rating – CO1 25% Oxygen,• Service Temperature – 15°C to + 60°C,• 3:1 safety factor
• Popular for general workshop environments for compressed air tools (medium to heavy duty) and spray guns,• Construction industry uses such as road breakers,• General industrial – oil, grease solvents, air and water applications
Hose Inside Diameter = 8mm
Hose Outside Diameter = 16mm
Colour = Black/Yellow
Material = PVC Nitrile Blend
Application = Air & Water Applications, Construction Industry, Grease Solvents, Oil, Workshop Environments for Compressed Air Tools & Spray Guns
Length = 30m
Maximum Operating Pressure = 20 bar
Manufacturer Series = GPA
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +60°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1978522
I.D. 0.315 inch (8 mm)
O.D. 0.630 inch (16 mm)
Working Pressure 290 psi (204 m H2O)
Temperature Range 5 to 140 F (-15 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 486586 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.394 inch (10 mm)
Material Elastomers
Color Orange
View Details
 - 7747024 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 160 psi (112 m H2O)
View Details
 - 1102227 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
Material Elastomers; Synthetic Rubber
View Details
 - 9120910 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.236 inch (6 mm)
O.D. 0.551 inch (14 mm)
Working Pressure 290 psi (204 m H2O)
View Details