Parker Hannifin Corporation 421WC-4X500

Description
Galvanised steel wire outer covering and high tensile steel reinforcing wire Overall Length = 500mm Inside Diameter = 1/4in Connector A = Straight G 1/4 Female Connector B = Straight G 1/4 Female Inner Hose Material = Synthetic Rubber Reinforcing Material = Steel Cover Material = Galvanized Steel Wire Maximum Operating Pressure = 190 bar Connector B - Thread Standard = G Connector A - Angle = Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1836614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised steel wire outer covering and high tensile steel reinforcing wire Overall Length = 500mm Inside Diameter = 1/4in Connector A = Straight G 1/4 Female Connector B = Straight G 1/4 Female Inner Hose Material = Synthetic Rubber Reinforcing Material = Steel Cover Material = Galvanized Steel Wire Maximum Operating Pressure = 190 bar Connector B - Thread Standard = G Connector A - Angle = Straight

Galvanised steel wire outer covering and high tensile steel reinforcing wire
Overall Length = 500mm
Inside Diameter = 1/4in
Connector A = Straight G 1/4 Female
Connector B = Straight G 1/4 Female
Inner Hose Material = Synthetic Rubber
Reinforcing Material = Steel
Cover Material = Galvanized Steel Wire
Maximum Operating Pressure = 190 bar
Connector B - Thread Standard = G
Connector A - Angle = Straight

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1836614
I.D. 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7747052 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.295 inch (7.5 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 116 psi (81.66 m H2O)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Alfabiotech ABT6K 1 1/2 in. ID Hydraulic Hose|Master File - ABT6K-24 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.500 inch (38.1 mm)
O.D. 2.220 inch (56.39 mm)
View Details