Piranha Hose Products, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Applications · Temperature · Construction · Features & Advantages · Industry Standards · Lengths · Specifications · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial... | |
| Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial... | |
| Applications · Temperature · Construction · Features & Advantages · Industry Standards · Specifications · Lengths · Fittings & Tooling · End Fittings Applications - High Pressure Sewer Cleaning -... | |
| Applications · Temperature · Features & Advantages · Industry Standards · Lengths · Specifications · End Fittings Applications - High Pressure Sewer Cleaning - Applications for commercial, industrial and residential. | |
| All Piranha® Slither® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion... | |
| All Piranha® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating, and then covered with a high abrasion resistant... | |
| All Piranha® Slither® sewer hoses are constructed with a yellow polyolefin tube, high tensile synthetic braid reinforcement to reach the desired pressure rating and then covered with a high abrasion... | |
| ARMOR BELT® Sewer Cleaning Hose by Piranha® Hose Products, Inc. features an innovative process that adds value to your sewer hose purchase by adding life to the hose. Armor Belt® | |
| Piranha® Black Slither® Cover Jetting/Lateral Line Hoses are designed with an ultra slippery cover which allows the hose to maneuver around and through difficult sewer bends. Hoses are available in... | |
| Piranha® Jetting/Lateral Line Hoses start with our signature tough yellow thermoplastic tube, high tensile synthetic fiber braid to reach the desired pressure rating and then covered with a high abrasion... |