Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
INDUSTRIAL HOSE
MAKITA USA, INC.
1121-1 -- AIR HOSES, PREMIUM VINYL
Makita USA, Inc.
Air Hoses, Premium Vinyl
1121-1
Makita USA, Inc.
Done
Description
Air Hoses // Premium Vinyl
Suppliers
Company
Product
Description
Supplier Links
Makita USA, Inc.
La Mirada, CA, USA
Air Hoses, Premium Vinyl
1121-1
Air Hoses, Premium Vinyl
1121-1
Air Hoses // Premium Vinyl
Air Hoses // Premium Vinyl
Supplier's Site
Technical Specifications
Makita USA, Inc.
Product Category
Industrial Hose
Product Number
1121-1
Product Name
Air Hoses, Premium Vinyl
Product Form
Assembly
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Vinyl Hose
VYH1-0804-CLT-050
Specs
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Jergens, Inc.
High Pressure Flexible Hydraulic Hoses
61201
Specs
Product Form
Hose
Application
Hydraulics
Length
12 in
View Details
NewAge Industries
Nylobrade® NSF Listed Braid Reinforced PVC Hose
1020012
Specs
Product Form
Hose
I.D.
1.250 inch (31.75 mm)
O.D.
1.732 inch (43.99 mm)
View Details
RS Components, Ltd.
1101989
Specs
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
Material
Elastomers; Synthetic Rubber
View Details