Anchor Coupling, Inc.
SAE One-Wire Braid Hose
10FND
Suppliers
SAE One-Wire Braid Hose
10FND
Technical Specifications
Product Category
|
Industrial Hose |
Product Number
|
10FND |
Product Name
|
SAE One-Wire Braid Hose |
Product Form
|
Hose; Assembly (optional feature)
|
I.D.
|
0.625 inch (15.87 mm)
|
O.D.
|
? to 0.970 inch (? to 24.64 mm)
|
Minimum Bend Radius
|
8 to ? inch (203 to ? mm)
|
Working Pressure
|
? to 1500 psi (? to 1056 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
Material
Elastomers; Nitrile (NBR - Buna-N); Thermoplastics; Metal; Stainless Steel
Application
Agricultural; Automotive
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
3.250 inch (82.55 mm)
Minimum Bend Radius
13 inch (330 mm)
View Details
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
Material
Elastomers; Synthetic Rubber
View Details