Specification:
Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 280 to 630 mm are available, resulting in air volumes up to 10,000 m³/h.
Attributes and special features:
Fans according type of protection increased safety "e" conform to category 2 G and may be applied where a dangerous explosive atmosphere occurs only occasionally during normal operation.
Applications:
explosion-proof applications
Specification:
Single inlet M series motorised impellers, intended for use without scroll housings. Impeller diameters from 225 to 900 mm are available, resulting in air volumes up to 31,000 m³/h.
Attributes and special features:
Optimal motor cooling and a compact construction achieved through integrating the voltage controllable external rotor motor into the impeller. The motorised impellers are also available in ATEX design.
Applications:
Duct, tube and roof fans, air conditioning units, heat pumps, cleanrooms, and for cooling and ventilation purposes
Ziehl-Abegg Inc. | Ziehl-Abegg Inc. | |
---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | RH50M Series | RH50M Series |
Product Name | Centrifugal Fan RH..M Design (Explosion) | Centrifugal Fan RH..M Design |
Applications / Use | Product / Process Cooling; HVAC; Ventilation | Product / Process Cooling; HVAC; Ventilation |
Product Form | Packaged | Packaged |
Environment | Clean | Clean |
Fan / Blower Diameter | 19.8 inch (504 mm) | 19.8 inch (504 mm) |
Features | ExplosionProof |