Specification:
Axial fans equipped with integrated electronic commutation speed controls. The result is a highly efficient and extremely compact speed controlled fan. The electronically commutated (EC-technology) ETAvent system offers the highest possible efficiency.
Attributes and special features:
Energy saving, without electronic motor noise, 100% speed controllable, integrated process controller.
Applications:
Refrigeration, agriculture, air conditioning, heating technology
Specification:
Axial fans equipped with integrated electronic frequency inverter speed controls. The result is a highly efficient and extremely compact speed controlled fan. The FREvent system is well priced, and is fitted with motors optimised for efficiency.
Attributes and special features:
The most energy efficient system, without electronic motor noise, 100% speed controllable, integrated process controller.
Applications:
Refrigeration, agriculture, air conditioning, heating technology
Ziehl-Abegg Inc. | Ziehl-Abegg Inc. | |
---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | VN080 Series | VN080 Series |
Product Name | Axial Fan ETAvent System | Axial FREvent System |
Applications / Use | Product / Process Cooling; HVAC; Ventilation | Product / Process Cooling; HVAC; Ventilation |
Product Form | Packaged | Packaged |
Environment | Clean | Clean |
Fan / Blower Diameter | 34.1 inch (866 mm) | 32.0 inch (814 mm) |