ebm-papst Inc. 4412L

Description
ebm-papst high performance ball bearing fans are an ideal soultion to a wide range of applications, featuring fibreglass-reinforce d plastic and completely integrated electronic commutation. Material: fibreglass-reinforce d plastic. Fully integrated electronic commutation. Protected against reverse polarity and locking. Connected via single strands AWG 24, TR 64. Bared and tin-plated. Supply Voltage = 12 V dc Dimensions = 119 x 119 x 38mm Height = 119mm Width = 119mm Depth = 38mm AC or DC Operation = DC Air Flow = 150m³/h Power Consumption = 2.5W Bearing Type = Ball Noise Level = 37dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7604747 - RS Components, Ltd.
Corby, Northants, United Kingdom
ebm-papst high performance ball bearing fans are an ideal soultion to a wide range of applications, featuring fibreglass-reinforce d plastic and completely integrated electronic commutation. Material: fibreglass-reinforce d plastic. Fully integrated electronic commutation. Protected against reverse polarity and locking. Connected via single strands AWG 24, TR 64. Bared and tin-plated. Supply Voltage = 12 V dc Dimensions = 119 x 119 x 38mm Height = 119mm Width = 119mm Depth = 38mm AC or DC Operation = DC Air Flow = 150m³/h Power Consumption = 2.5W Bearing Type = Ball Noise Level = 37dB

ebm-papst high performance ball bearing fans are an ideal soultion to a wide range of applications, featuring fibreglass-reinforced plastic and completely integrated electronic commutation.
Material: fibreglass-reinforced plastic. Fully integrated electronic commutation. Protected against reverse polarity and locking. Connected via single strands AWG 24, TR 64. Bared and tin-plated.
Supply Voltage = 12 V dc
Dimensions = 119 x 119 x 38mm
Height = 119mm
Width = 119mm
Depth = 38mm
AC or DC Operation = DC
Air Flow = 150m³/h
Power Consumption = 2.5W
Bearing Type = Ball
Noise Level = 37dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 7604747
Fan / Blower Diameter 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Centrifugal Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
High Pressure Radial Blade (HPRB) -  - IB International
Specs
Applications / Use Pressure Blower (optional feature); Ventilation (optional feature)
Product Form Packaged
Environment Clean (optional feature); Corrosive (optional feature); Dust (optional feature)
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details