ebm-papst centrifugal fans and blowers featuring backward curved blades are an ideal solution to a wide range of application requirements and are ideally suited for intake suction use. Additionally, ebm-papst centrifugal fans and blowers, specifically those used for intake suction using backward curved blades, do not require a scroll housing â increasing ease of use and versatility.
Supply Voltage = 115 V ac
Blower Type = Centrifugal
AC or DC Operation = AC
Air Flow = 900 m³/h, 990 m³/h
Series = R2E220
Width = 220mm
Fan Speed = 2700 rpm, 3050 rpm
Noise Level = 74 dBA, 75 dBA
Bearing Type = Ball
Direction of Curve = Backward
Blowers AC Backward-Curved Motorized Impeller
AC MOTORIZED IMPELLER, 220MM x 63MM, 115VAC; Blower Type:Motorized Impeller; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:220mm; External Depth:73mm; Air Flow - CFM:629.5CFM; Air Flow - m3/min:17.825m³/min;
RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | 8257695 | R2E220-AB08-12 | 75C9660 |
Product Name | Blowers | Ac Motorized Impeller, 220Mm X 63Mm, 115Vac; Blower Type Ebm-Papst | |
Applications / Use | HVAC |