The RER Series is unique among centrifugal fans as they work of DC circuits rather than the more common AC units. Switching from AC circuits to DC circuits gives several benefits including safety (lower voltages) and DC units are more energy efficient. This series is available in various options ranging from size, voltage ratings, airflow and certain models have the added benefit of integrated speed control via PWM or analogue voltage.
Supply Voltage = 24 V dc
Blower Type = Centrifugal
AC or DC Operation = DC
Air Flow = 865m³/h
Series = RER175
Depth = 69mm
Dimensions = 175 (Dia.) x 69mm
Fan Speed = 4800rpm
Bearing Type = Ball
Direction of Curve = Backward
RS Components, Ltd. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 8600223 |
Applications / Use | HVAC |