ebm-papst centrifugal fans and blowers featuring backward curved blades are an ideal solution to a wide range of application requirements and are ideally suited for intake suction use. Additionally, ebm-papst centrifugal fans and blowers, specifically those used for intake suction using backward curved blades, do not require a scroll housing â increasing ease of use and versatility.
Supply Voltage = 230 V ac
Blower Type = Centrifugal
AC or DC Operation = AC
Air Flow = 1340m³/h
Series = R2E225
Width = 225mm
Fan Speed = 3000rpm
Noise Level = 75dB(A)
Bearing Type = Ball
Direction of Curve = Backward
Blowers AC Backward Curved Motorized Impeller, 225mm Round, 230VAC, 756CFM
AC MOTORIZED IMPELLER, 225X88.3MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:225mm; External Depth:88.3mm; Air Flow - CFM:756CFM; Air Flow - m3/min:21.2m³/min; Noise Rating:75dBA RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | 8257712 | R2E225-BE47-09 | 86K9787 |
Product Name | Blowers | Ac Motorized Impeller, 225X88.3Mm, 230V; Blower Type Ebm-Papst | |
Applications / Use | HVAC |