Sunon DR MagLev series DC fans utilise MagLev technology to produce a fan with superior performance, low noise and long life. MagLev achieves this through zero friction â no contact between shaft and bearing. With excellent rotational stability, the MagLev fan eliminates vibration and typical wobble and shaking typically experienced in fan motors. MagLev also provides excellent high temperature endurance that results in long life. Additionally, MagLev fans also feature all-plastic manufacture of major items for optimal insulation resistance and electrostatic discharge (ESD) performance. The DR MagLev series also feature two innovations to further enhance performance and life span. Seal and Clip (S&C) and Blanked and Seamless (B&S) technologies both add additional benefits such as dust invasion resistance, prevention of oil leakage and increased resistance to movement due to temperature changes.
⢠Extended motor life. ⢠Prevention of oil leakage. ⢠High quality construction
Supply Voltage = 12 V dc
Dimensions = 60 x 60 x 25mm
Height = 60mm
Width = 60mm
Depth = 25mm
AC or DC Operation = DC
Air Flow = 45.9m³/h
Power Consumption = 2.4W
Maximum Current = 200mA
Bearing Type = Vapo
RS Components, Ltd. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 7588217 |
Fan / Blower Diameter | 2.4 inch (60 mm) |