Ebm-papst ingress protected IP68 fans are ideal for operation in the harshest of environments. These fans are designed to perform subject to high dust, high humidity and direct water exposure both in and outdoors. They are ideal for wash-down situations and cannot be damaged by continuous immersion in water making them suitable for a broad range of applications. With a construction based on the entire motor (winding and PCB) being completely coated in plastic, the integrated operating electronics of ebm-papst IP68 fans are completely encased and the cable connection is specially sealed.
⢠IP68 compliant DC fans with electronic rotor switching and integrated electronic switching regulation. ⢠Fibreglass-reinforce
Supply Voltage = 12 V dc
Dimensions = 60 x 60 x 25.4mm
Height = 60mm
Width = 60mm
Depth = 25.4mm
AC or DC Operation = DC
Air Flow = 44m³/h
Power Consumption = 1.5W
Bearing Type = Ball
Noise Level = 35dB(A)
RS Components, Ltd. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 9144253 |
Fan / Blower Diameter | 2.4 inch (60 mm) |