ebm-papst compact DC fans are suitable for high air performance with moderate pressure build-up and feature threaded inserts in each corner to take an M3 threaded bolt and a Molex 22-01-2025 connector. Ideal for PC cooling and various other applications.
DC fans. Plastic housing. Molex connector fitted. Threaded inserts for easy mounting. Connection via lead 313mm (+/- 10mm). Threaded brass inserts fitted on both sides. Blowing over struts. Protection IP20
Supply Voltage = 48 V dc
Dimensions = 119 x 119 x 32mm
Height = 119mm
Width = 119mm
Depth = 32mm
AC or DC Operation = DC
Air Flow = 170m³/h
Power Consumption = 5.1W
Bearing Type = Ball
Noise Level = 45dB(A)
RS Components, Ltd. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 8781075 |
Fan / Blower Diameter | 4.7 inch (119 mm) |