A range of ebm-papst AC ball bearing axial fans suited to a wide variety of application requirements.
Compact high performance equipment cooling fans. Housing constructed from diecast aluminium. Motor stall protection by temperature sensor with automatic reset
Supply Voltage = 230 V ac
Dimensions = 150 x 172 x 38mm
Height = 150mm
Width = 172mm
Depth = 38mm
AC or DC Operation = AC
Air Flow = 390m³/h
Power Consumption = 25W
Bearing Type = Ball
Noise Level = 57dB
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | 8257986 | 15B5102 |
Product Name | Ac Axial Fan Ebm-Papst | |
Fan / Blower Diameter | 6.8 inch (172 mm) |