ebm-papst AC ball and sleeve bearing axial fans are an ideal solution to a wide range of cooling requirements. Featuring small installation depths, low noise levels and exceptional efficiencies, ebm-papst AC axial fans are particularly suited to moving air through heat exchangers.
Self-starting, industrial frame size fans with over temperature/current protection. Reverse mountable for blowing or extraction
Supply Voltage = 230 V ac
Dimensions = 127 x 127 x 38mm
Height = 127mm
Width = 127mm
Depth = 38mm
AC or DC Operation = AC
Air Flow = 180m³/h
Power Consumption = 18W
Maximum Current = 78mA
Bearing Type = Sintec
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Fans and Blowers (industrial) | Fans and Blowers (industrial) |
Product Number | 814089 | 37K5539 |
Product Name | Ac Tubeaxial Fan Ebm-Papst | |
Fan / Blower Diameter | 5.0 inch (127 mm) |