Panel Exhaust Fan Explosion Proof : 18 in blade (3,200 CFM)
* PLEASE CALL OUR OFFICE FOR PRICING ON 3 PHASE MOTOR
Fans are sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications.
FEATURES:
•Explosion proof motors are Class I - Group D, and Class II - Group EFG
•Sturdily constructed direct drive, horizontal discharge fan.
•Durable powder coat finish.
•Standard heavy duty OSHA motor mount/guard.
•Motors are totally enclosed, with overload protection.
*NOTE: The motor Full Load Amperage ratings are meant to be used as a General guideline only. The ratings are from the primary motor supplier. These amperage ratings may vary slightly if a different motor supplier is used. It is also possible that a motor manufacture may modify / improve / update a motor in which the amperage rating will change slightly.
National Fan Company | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | NFC-P18-4 |
Product Name | Panel Exhaust Fan Explosion Proof |
Applications / Use | Ventilation |