ML System Inc. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| ML Air Prince 2 is used for horizontal air distribution in greenhouses. ML Air Prince 2 covers an area of 6-9 x 15-20 m (90-180 m2). The unit is well... | |
| ML Air Prince 3 is used for horizontal air distribution in greenhouses. ML Air Prince 3 covers an area of 10-16 x 20-30 m (200-400 m2). The unit is well... | |
| ML Air Princess 2 is used for mechanical air distribution in 6-12 metres wide greenhouses, where a balancing of temperature and air humidity is wanted. ML Air Princess 2 is... | |
| ML Air Princess 3 is used for mechanical air distribution in 12-16 metres wide greenhouses, where a balancing of temperature and air humidity is wanted. ML Air Princess 3 is... |