The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18).
The exhaust fan is typically used in applications where there are multiple appliances on multiple floors, duct design issues (elbows, long runs etc.), code violations or where additional safety is required. This model can also be used for other exhaust applications with high-temperature exhaust air.
Enervex, Inc. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | EFV 200 |
Product Name | Exhaust Fan |
Applications / Use | Pressure Blower; HVAC; Ventilation |
Product Form | Packaged |
Draft | Induced Draft |
Environment | Dirty |
Fan / Blower Diameter | 15.4 inch (390 mm) |