Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage motor and shaft are designed to last.
Atlantic Blowers | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | ABT-400 |
Product Name | Centrifugal Blower |
Applications / Use | Pressure Blower; HVAC; Ventilation; Materials Handling |
Product Form | Packaged |
Draft | Forced Draft |
Environment | Clean; Dust; Smoke |
Fan / Blower Diameter | 6.0 inch (152 mm) |