AMETEK Dynamic Fluid Solutions' Windjammer family of blowers (MICROjammer, MINIjammer, and Windjammer) offer variable output for a wide range of vacuum or pressure applications. Standard blower designs offer brushless DC motor drives coupled to high efficiency fan systems in compact, cost effective packages. Standard models are available in a wide range of input voltages, including a universal voltage on select models.
The Windjammer family of blowers offer standard products available in low and high voltage blowers ranging from 3.0" to 5.7"1 These blowers provide output pressure up to 169" H2O and flows up to 275 CFM. With this wide range of standard and customizable solutions we have a blower that's right for your application.
The Windjammer family of blowers have many different applications including:
Ametek Dynamic Fluid Solutions | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Name | Brushless Blowers |
Applications / Use | Pressure Blower |
Product Form | Packaged |
Environment | Clean |
Air Flow Rate | 7 to 268 SCFM (11.29 to 456 m³/hr) |