AirPro Fan & Blower Co. Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. | |
| AirPro’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal... | |
| AirPro’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro’s trim-handling industrial exhaust fan can be provided... | |
| AirPro’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy,... | |
| The AirPro arrangement 4V centrifugal top mount fan allows the fan inlet flange to be mounted directly to the outlet flange on top of a dust collector, cyclone, bin vent,... | |
| The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be... | |
| The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro... | |
| The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance... | |
| The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent... | |
| The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of... | |
| The IEAH model is AirPro’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high... |