AMBUS EasySwitch Class CC
DIN Rail mountable fuse holders for UL Listed Class CC fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems between 110 and 600 V. The LED lamp will glow when the fuse is open (blown). Holders meet IP20 touchsafe design standards.
AMBUS EasySwitch is a trademark of Wohner GmbH & Co. KG.
Hoffman AMBUS® EasySwitch DIN Rail mountable fuse holders for UL Listed Class CC fuses. Offered in single pole, 2-pole or 3-pole configurations with LED open fuse indication. Indicator operates on systems from 110 to 600 V. The LED lamp will glow when the fuse is open (blown).
Rated current: 30 A. IP20 Rated. Touch safe terminals
Current Rating = 30A
Voltage Rating = 600V ac
Number of Poles = 1
Includes Indicator = Yes
Terminal Type = Wire
Standards Met = CSA, UL 4248
Compatible Fuse Sizes = Class CC
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | HB31295 | 9008040 |
Product Name | AMBUS EasySwitch Class CC | |
Normal Operating Current | 30 amps |