Double Sided H .500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Megadyne Americas | |
---|---|
Product Category | Timing Belts (inch) |
Product Number | D390H |
Product Name | Double Sided H Neoprene Timing Belt |
ANSI Pitch | 0.500" (H) |
Features | Double-Sided |
Belt Length | 39 inch (991 mm) |