Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.
Reelcraft Industries, Inc. | |
---|---|
Product Category | Reels |
Product Number | DP5450 OLP |
Product Name | Dual Pedestal Spring Driven Low Pressure Air / Water Reel |
Type Of Reel | Hose Reel |
Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
Assembly | Assembly |
Assembly Description | Air/Water Reel |
Material Of Construction | Steel |