Cable ring, PUR halogen-free black, 4-pos., conductor colors: brown / white / blue / black, cable length: 100 m
PHOENIX CONTACT USA | |
---|---|
Product Category | Reels |
Product Name | Cable reel - SAC-4P-100,0-PUR/0,34 - 1501663 |
Type Of Reel | Cable Reel |
Material Of Construction | Plastic |
Core Diameter | 0.0500 inch (1.27 mm) |
Inside Traverse | 394 inch (10000 mm) |