Mile-X Equipment, Inc. Reelcraft 81075OHP (3/8" x 75' Grease) REE81075OHP

Suppliers

Company
Product
Description
Supplier Links
Reelcraft 81075OHP (3/8
Coldwater, OH, USA
Reelcraft 81075OHP (3/8" x 75' Grease)
REE81075OHP
Reelcraft 81075OHP (3/8" x 75' Grease) REE81075OHP
Reelcraft 81075OHP 3/8" X 75' Grease Hose Reel ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact Base - Fits in areas where space is limited Reelcraft's Series 80000 and D80000 OLP spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft's new ball-bearing style swivel. Made in the USA. Features Hose anti-latch out feature ensures hose retracts every time. Guide arm is field adjustable for wall, ceiling, or truck mounting positions. Dual pedestal base and guide arm design, structurally reinforced. Five-in-one heat treated aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting. Containerized spring assembly. Provides safe and easy handling during maintenance. Two sealed ball bearings for smooth rotation of main shaft. +UL330 and ULC approved hose. 250 psi minimum burst. (17 Bar) / For all metric thread connections over 1/2" add the suffix number -70 to indicate BSPT threads - example 83050-OLP70. Low pressure reels furnished standard with PVC hose. Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number (F83000 OLP). *Model F83050 OLP equipped with fuel grade hose. Inlet hoses and bumper stops. High pressure reels furnished standard with SAE 100R2T two wire braid hose, suitable for grease applications, only.

Reelcraft 81075OHP 3/8" X 75' Grease Hose Reel

** Actual Product May Vary From Image Shown

Ships via Truck!

Click here for Shipping/Price Quote

Spring Driven Dual Pedestal Reels
Compact Base - Fits in areas where space is limited

Reelcraft's Series 80000 and D80000 OLP spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft's new ball-bearing style swivel.

Made in the USA.

Features

  • Hose anti-latch out feature ensures hose retracts every time.
  • Guide arm is field adjustable for wall, ceiling, or truck mounting positions.
  • Dual pedestal base and guide arm design, structurally reinforced.
  • Five-in-one heat treated aluminium casting incorporates main shaft, ratchet, spring arbor and inlet/outlet plumbing in one piece casting.
  • Containerized spring assembly. Provides safe and easy handling during maintenance.
  • Two sealed ball bearings for smooth rotation of main shaft.

+UL330 and ULC approved hose. 250 psi minimum burst. (17 Bar) /

For all metric thread connections over 1/2" add the suffix number -70 to indicate BSPT threads - example 83050-OLP70. Low pressure reels furnished standard with PVC hose. Medium pressure reels are furnished standard with S.A.E. 100 R1T one wire braid hose. Modification - Reels without hose can be modified to handle gasoline and diesel fuel, to order place prefix "F" before model number (F83000 OLP). *Model F83050 OLP equipped with fuel grade hose. Inlet hoses and bumper stops. High pressure reels furnished standard with SAE 100R2T two wire braid hose, suitable for grease applications, only.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Reels
Product Number REE81075OHP
Product Name Reelcraft 81075OHP (3/8" x 75' Grease)
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

e-spool® flex 2.0 -  - igusĀ® inc.
Specs
Type Of Reel Cable Reel
Rewind Options Manual
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details
 - 8006756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Rewind Grounding Reel - SGCR 10-17-19 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly (optional feature)
Assembly Description Cable and Clamp
View Details