Hosetract Industries, Ltd. Unitract Series Hose Reel UTL-550

Suppliers

Company
Product
Description
Supplier Links
Unitract Series Hose Reel - UTL-550 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Unitract Series Hose Reel
UTL-550
Unitract Series Hose Reel UTL-550
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitractâ„¢ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications.

Features

  • Weighs 10 lbs. less than our standard reels
  • Unitized multi-functional hub arbor
  • 8 Position guide arm
  • Minimal size envelope permits installation where space is a factor
  • Simple design incorporates fewer parts
  • Single set screw to access latch area and spring case
  • Heavy gauge base with no welds

Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number UTL-550
Product Name Unitract Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Base Mounted Closed Spir'ator Spring Powered Reels (inch) - A 3Z53-ML45753 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 5.33 ft (16.26 dm)
View Details
Tw1a Tech-winder Plant Cable Management Hardware Tool -  - Tech Rim Standards, LLC
Specs
Type Of Reel Cable Reel
View Details
 - 8006756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details