The K57FL miniature speakers have a flat design making them suitable for signal output in machines and other equipment where installation depth is limited.
Waterproof. Plastic diaphragm (Mylar). Metal Basket. Connection using soldering points on rear side. Flat design
Nominal Rated Power = 1W
Impedance = 8Ohms
Frequency Type = Mid Range
Diameter = 57mm
Driver Shape = Round
Speaker Driver Size = 8 cm (3 in) and Under
Cone/Dome Size = 57mm
Cone/Dome Width = 57mm
Frequency Response = 220 Hz - 16 kHz
Waterproof = Yes
RS Components, Ltd. | |
---|---|
Product Category | Speakers |
Product Number | 8158753 |
Nominal Power | 1 watts |