RS Components, Ltd. 7243119P

Description
Round pcb mounting magnetic speaker. High sound output. Requires external drive circuit to operate Coil Resistance = 8Ohms Sound Level = 84dB Tone Type = External Drive Rated Power = 0.15W Cone Material = Mylar Lead Length = 6mm Dimensions = 31.9 (Dia.) x 15.1mm Diameter = 31.9mm Height = 15.1mm Delivery on production packaging - Bag. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7243119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Round pcb mounting magnetic speaker. High sound output. Requires external drive circuit to operate Coil Resistance = 8Ohms Sound Level = 84dB Tone Type = External Drive Rated Power = 0.15W Cone Material = Mylar Lead Length = 6mm Dimensions = 31.9 (Dia.) x 15.1mm Diameter = 31.9mm Height = 15.1mm Delivery on production packaging - Bag. This product is non-returnable.

Round pcb mounting magnetic speaker. High sound output. Requires external drive circuit to operate
Coil Resistance = 8Ohms
Sound Level = 84dB
Tone Type = External Drive
Rated Power = 0.15W
Cone Material = Mylar
Lead Length = 6mm
Dimensions = 31.9 (Dia.) x 15.1mm
Diameter = 31.9mm
Height = 15.1mm
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7243119P
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 350 to 6000 Hz
View Details
 - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
Frequency Response 230 to 20000 Hz
View Details
 - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 1 watts
Impedance 50 ohms
Frequency Response 300 to 20000 Hz
View Details
 - 1176044 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Nominal Power 1.2 watts
Size 1.42 inch (36 mm)
View Details