RS Components, Ltd. 8091127

Description
This wide range speaker is for outdoor use. Improves directivity and clear sound dispersal. Impact resistant lightweight ABS resin enclosure. Weatherproof polyurethane resin paint. Corrosion protection from stainless steel hardware. Rotary impedance selctor switch Indoor/Outdoor Use = Outdoor Impedance = 330 Ohms, 670 Ohms Frequency Response = 150 Hz - 15 kHz IP Rating = IP65 Colour = White Housing Material = ABS Weight = 2.8kg Maximum Rated Power = 15W Depth = 272mm Height = 230mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8091127 - RS Components, Ltd.
Corby, Northants, United Kingdom
This wide range speaker is for outdoor use. Improves directivity and clear sound dispersal. Impact resistant lightweight ABS resin enclosure. Weatherproof polyurethane resin paint. Corrosion protection from stainless steel hardware. Rotary impedance selctor switch Indoor/Outdoor Use = Outdoor Impedance = 330 Ohms, 670 Ohms Frequency Response = 150 Hz - 15 kHz IP Rating = IP65 Colour = White Housing Material = ABS Weight = 2.8kg Maximum Rated Power = 15W Depth = 272mm Height = 230mm

This wide range speaker is for outdoor use.
Improves directivity and clear sound dispersal. Impact resistant lightweight ABS resin enclosure. Weatherproof polyurethane resin paint. Corrosion protection from stainless steel hardware. Rotary impedance selctor switch
Indoor/Outdoor Use = Outdoor
Impedance = 330 Ohms, 670 Ohms
Frequency Response = 150 Hz - 15 kHz
IP Rating = IP65
Colour = White
Housing Material = ABS
Weight = 2.8kg
Maximum Rated Power = 15W
Depth = 272mm
Height = 230mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 8091127
Maximum Power 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7243119 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 0.1500 watts
Size 1.26 inch (32 mm)
View Details
 - 7716973P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Nominal Power 0.3000 watts
Size 0.47 inch (12 mm)
View Details
 - 7542097 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
Size 0.59 inch (15 mm)
View Details
 - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Frequency Response 150 to 17000 Hz
View Details