CUI Devices Speakers CMS-151135-078SP

Description
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-4617-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-4617-ND
Speakers 102-4617-ND
8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 100Hz ~ 20kHz Top Rectangular

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-151135-078SP
Speakers & Transducers CMS-151135-078SP
Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads

Speakers & Transducers 0.7W 8ohm 550Hz 15x11mm Solder Pads

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 102-4617-ND CMS-151135-078SP
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speaker - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
 - 5350316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 30 watts
Frequency Response 250 to 16000 Hz
Size 10.47 inch (266 mm)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details