CUI Devices Speakers & Transducers CLS0501M

Description
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
CLS0501M
Speakers & Transducers CLS0501M
Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads

Speakers & Transducers speaker, 50 mm round, 9 mm deep, mylar, Nd-Fe-B, 200 mW, 8 ohm, 550 Hz, 152 mm wire leads

Supplier's Site Datasheet
Speakers - 102-5623-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5623-ND
Speakers 102-5623-ND
8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round

8 Ohms Low Profile Speaker 200mW 550Hz ~ 13kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number CLS0501M 102-5623-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 20 watts
Impedance 4 ohms
Frequency Response 100 to 13000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speaker - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Speaker - 77SA45M-1 - MISCO
Specs
Nominal Power 1 watts
Impedance 45 ohms
Sensitivity 86 dB
View Details