CUI Devices Speakers & Transducers GA0501M

Description
Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0501M
Speakers & Transducers GA0501M
Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets

Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets

Supplier's Site Datasheet
Thief River Falls, MN, United States
Speakers
102-1184-ND
Speakers 102-1184-ND
SPEAKER 8OHM 250MW TOP PORT 85DB

SPEAKER 8OHM 250MW TOP PORT 85DB

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey
Product Category Speakers Speakers
Product Number GA0501M 102-1184-ND
Product Name Speakers & Transducers Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speaker - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
 - 7716979 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Size 0.39 inch (10 mm)
View Details