Small Format Omnidirectional Palmheld Dynamic Paging Microphone is designed for commercial public-address, paging, security, emergency and life safety applications.
Features:
- Omnidirectional for forgiving pick-up of users that may not be committed to the mic
- Low impedance (600 ohms) for long cable runs and hum resistance
- Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents
- Permanently-attached
- Simple to operate DPDT long-life, trouble-free, leaf switch
- Small size for inclusion into life-safety systems or other paging stations where small size is indicated
- Durable large-gauge wire grille
- High impact resistant molded plastic
- Factory wired normally open
- RoHS Compliant
- Operating Principle: Moving coil dynamic
- Polar Pattern: Omnidirectional
- Frequency Response: 500Hz - 8KHz
- Impedance: 600 ohms
- Switch: DPDT momentary leaf
- Case: Impact-resistant plastic
TelephoneStuff.com | |
---|---|
Product Category | Audio Microphones |
Product Number | 651 |
Product Name | Astatic Small Format Omnidirectional Palmheld Dynamic.. |
Directivity | Omnidirectional |