Aetna Bearing Company Datasheets for Idler Pulleys
Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action.
Idler Pulleys: Learn more
| Product Name | Notes |
|---|---|
| Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from... | |
| Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds... | |
| Rubber Tire Idlers are similar to flanged belt idlers except that they have a rubber tire captured between the flanges. Various tire diameters are available from 3 1/2" to 10". | |
| SA Bearing & Carrier |