SKF/Global T2.5 Classical Timing Belts

Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Suppliers

Company
Product
Description
Supplier Links
T2.5 Classical Timing Belts -  - SKF/Global
Lansdale, PA, USA
T2.5 Classical Timing Belts
T2.5 Classical Timing Belts
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys.

Standards
ISO 5296-1

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Timing Belts (metric)
Product Name T2.5 Classical Timing Belts
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - Siegling Proposition - Forbo Siegling, LLC.
Specs
Number of Teeth 12 to 15
Belt Material Plastic
View Details
 - 4750642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
Open Ended Timing Belts - HTD14-Metric Series - US Timing & Conveyor
Specs
Metric Pitch HTD 14mm
Features Open-Ended
Belt Width 25 to 115 mm (0.9843 to 4.53 inch)
View Details