RS Components, Ltd. 9147010

Description
A range of compact pump drivers for use with RS range of micro pumps available as 12v, 24v or variable 6-24v versions. 12v and 24v versions are programmed to be suit the requirements of specific pumps ensuring optimum performance and allow pump speed / flow to be controlled simply by changing the input voltage to the controller. Variable voltage controllers are fully variable between 6-24v and allow complete control of the pump via the voltage input they can be used with any RS miniature/micro pump and are ideally suited for prototyping and analysis projects. EQ12/EQ24 Features:. 12v or 24v input. 3 wire colour coded connections for easy installation. weight 33g. Compact size: 58 x 29 x15 mm . EQ-VAR Features:. 6-24v input. Fully variable voltage complete control. Compact dimensions: 60 x 30 x 16 mm. weight 43g. Can be used with power supply or batteries Supply Voltage = 24 V IP Rating = IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9147010 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of compact pump drivers for use with RS range of micro pumps available as 12v, 24v or variable 6-24v versions. 12v and 24v versions are programmed to be suit the requirements of specific pumps ensuring optimum performance and allow pump speed / flow to be controlled simply by changing the input voltage to the controller. Variable voltage controllers are fully variable between 6-24v and allow complete control of the pump via the voltage input they can be used with any RS miniature/micro pump and are ideally suited for prototyping and analysis projects. EQ12/EQ24 Features:. 12v or 24v input. 3 wire colour coded connections for easy installation. weight 33g. Compact size: 58 x 29 x15 mm . EQ-VAR Features:. 6-24v input. Fully variable voltage complete control. Compact dimensions: 60 x 30 x 16 mm. weight 43g. Can be used with power supply or batteries Supply Voltage = 24 V IP Rating = IP68

A range of compact pump drivers for use with RS range of micro pumps available as 12v, 24v or variable 6-24v versions. 12v and 24v versions are programmed to be suit the requirements of specific pumps ensuring optimum performance and allow pump speed / flow to be controlled simply by changing the input voltage to the controller. Variable voltage controllers are fully variable between 6-24v and allow complete control of the pump via the voltage input they can be used with any RS miniature/micro pump and are ideally suited for prototyping and analysis projects.
EQ12/EQ24 Features:. 12v or 24v input. 3 wire colour coded connections for easy installation. weight 33g. Compact size: 58 x 29 x15 mm . EQ-VAR Features:. 6-24v input. Fully variable voltage complete control. Compact dimensions: 60 x 30 x 16 mm. weight 43g. Can be used with power supply or batteries
Supply Voltage = 24 V
IP Rating = IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pump Controllers
Product Number 9147010
Unlock Full Specs
to access all available technical data

Similar Products

 - 6679154 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253567 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253571 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9146984 - RS Components, Ltd.
RS Components, Ltd.
View Details