Two-part construction, re-useable, and require no fixing tools. Suitable for a wide range of light-duty fixing applications. Various sizes available to cover a panel thickness/gripping range of 1 to 8·5mm. Made from nylon 6, available in Black or White. Working temperature range -40°C to 85°C
Rivet Type = Snap
Rivet Diameter = 3.5mm
Rivet Length = 6.1mm
Fixing Hole Diameter = 3.7mm
Rivet Body Material = Nylon
Mandrel Material = None
Thickness of Material Minimum = 2.1mm
Thickness of Material Maximum = 3mm
Colour = White
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | Rivets |
Product Number | 280931 |
Rivet Type | Snap |