These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and plastic.
When pushed into a hole, the flexible ribs deflect then spring back to lock securely in place.
Available in over 100 sizes and styles for different hole diameters and panel thicknesses.
Barbed Fastener 0.150" ~ 0.420" (3.81mm ~ 10.67mm) Grip Range Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Rivets | Rivets |
Product Number | RBF-7.1-15-12 | RPC2918-ND |
Product Name | Push-In Rivets - Fir Tree | Rivets |
Material | Plastic; Nylon | Plastic; Nylon |
Rivet Type | Barbed Fastener | |
Fastener Standards | RoHS Compliant |