These rivets are an easy and economical solution to mating objects together
The mounting arrowhead locks it securely in place
They can be removed from the underside of the board
Available for .156 and .187 in holes for panel thicknesses from 1/32 - 13/32 in
UL94 V-2 Nylon 6/6
Mounting Button 0.219" ~ 0.281" (5.56mm ~ 7.14mm) 7/32 ~ 9/32" Grip Range Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Rivets | Rivets |
Product Number | MB-7-156 | RPC4318-ND |
Product Name | Push-In Rivets - Mounting Button | Rivets |
Material | Plastic; Nylon | Plastic; Nylon |
Rivet Type | Mounting Button | |
Fastener Standards | RoHS Compliant |