Rivet pin is driven into the legs which expand, locking it in place
Designed for non-removable applications
Offered in a variety of styles and sizes for different hole sizes and panel thicknesses
Avaialble in both pre-driven and non pre-driven varieties
Push Rivet 0.039" ~ 0.375" (0.99mm ~ 9.53mm) Grip Range Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Rivets | Rivets |
Product Number | PPR-5B | RPC4688-ND |
Product Name | Push-In Rivets - Push | Rivets |
Material | Plastic; Nylon | Plastic; Nylon |
Rivet Type | Push | |
Fastener Standards | RoHS Compliant |