These expansion rivets can be set "blind" without the need for access to the back of the panel
Set by pulling the mandrel head into the rivet body, expanding the rivet body and causing it to flare against the reverse side
When sufficient force is applied, the mandrel will snap at its break point
Installed with a pop rivet installation tool (not currently offered by Essentra)
Provides an extremely strong hold
Particularly good for soft materials
0.126" (3.20mm) Blind Rivet 0.039" ~ 0.157" (0.99mm ~ 4.00mm) Grip Range Nylon
Essentra Components | DigiKey | |
---|---|---|
Product Category | Rivets | Rivets |
Product Number | CR32-1-1 | RPC3667-ND |
Product Name | Push-In Rivets - Clinch | Rivets |
Material | Plastic; Nylon | Plastic; Nylon |
Rivet Type | Blind | |
Fastener Standards | RoHS Compliant | |
Body / Shank Diameter | 0.1260 inch (3.2 mm) |