Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
RIVETS
ESSENTRA COMPONENTS
27SNC1560156 -- RIVETS
Essentra Components
Rivets
27SNC1560156
DigiKey
Done
Description
Mounting Button 0.156" (3.96mm) 5/32" Grip Range Acetal
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Rivets
RPC10181-ND
Rivets
RPC10181-ND
Mounting Button 0.156" (3.96mm) 5/32" Grip Range Acetal
Mounting Button 0.156" (3.96mm) 5/32" Grip Range Acetal
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Rivets
Product Number
RPC10181-ND
Product Name
Rivets
Rivet Type
Mounting Button
Unlock Full Specs
to access all available technical data
Similar Products
icotek Corp
Expanding Rivets- for Assembly of KEL-BES / KEL-BES-S Brush Plates
99153
Specs
Material
Plastic; Polyamide
Body / Shank Diameter
0.0394 to 0.1575 inch (1 to 4 mm)
View Details
RS Components, Ltd.
7257269
Specs
Rivet Type
Blind
Material
Aluminum; Steel
Finish
Plain
View Details
Keystone Electronics Corp.
Key Hole Panel Rivet
3330
Specs
Rivet Type
Panel
Material
Plastic; Nylon
Head Diameter
0.3430 inch (8.71 mm)
View Details
2
suppliers
Nitto Seiko America
Fastener for Joining of Dissimilar Materials
AKROSE ™
Specs
Rivet Type
Solid
Head Type
Flat; Large Flange
Material
Aluminum (optional feature); Bronze (optional feature); Steel (optional feature); Iron
View Details